Global Connector Technology, Inc. Ffc/fpc Connector, Receptacle, 30 Position, 1Row; Pitch Spacing Gct (Global Connector Technology) FFC2B10-30-T

Description
FFC/FPC CONNECTOR, RECEPTACLE, 30 POSITION, 1ROW; Pitch Spacing:0.5mm; No. of Contacts:30Contacts; Gender:Receptacle; Product Range:FFC2B10 Series; Contact Termination Type:Surface Mount; Contact Position:Bottom; No. of Rows:1 Row RoHS Compliant: Yes
Description
FFC/FPC CONNECTOR, RECEPTACLE, 30 POSITION, 1ROW; Pitch Spacing:0.5mm; No. of Contacts:30Contacts; Gender:Receptacle; Product Range:FFC2B10 Series; Contact Termination Type:Surface Mount; Contact Position:Bottom; No. of Rows:1 Row RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ffc/fpc Connector, Receptacle, 30 Position, 1Row; Pitch Spacing Gct (Global Connector Technology) - 39T0662 - Newark, An Avnet Company
Chicago, IL, United States
Ffc/fpc Connector, Receptacle, 30 Position, 1Row; Pitch Spacing Gct (Global Connector Technology)
39T0662
Ffc/fpc Connector, Receptacle, 30 Position, 1Row; Pitch Spacing Gct (Global Connector Technology) 39T0662
FFC/FPC CONNECTOR, RECEPTACLE, 30 POSITION, 1ROW; Pitch Spacing:0.5mm; No. of Contacts:30Contacts; Gender:Receptacle; Product Range:FFC2B10 Series; Contact Termination Type:Surface Mount; Contact Position:Bottom; No. of Rows:1 Row RoHS Compliant: Yes

FFC/FPC CONNECTOR, RECEPTACLE, 30 POSITION, 1ROW; Pitch Spacing:0.5mm; No. of Contacts:30Contacts; Gender:Receptacle; Product Range:FFC2B10 Series; Contact Termination Type:Surface Mount; Contact Position:Bottom; No. of Rows:1 Row RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 39T0662
Product Name Ffc/fpc Connector, Receptacle, 30 Position, 1Row; Pitch Spacing Gct (Global Connector Technology)
Termination Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Power Edge Card Straight Solder Type Connector - 83808-F2P50 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Industrial Circular Connectors - 335893 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details