Global Connector Technology, Inc. Ffc/fpc Connector, Receptacle, 24 Position, 1Row; Pitch Spacing Gct (Global Connector Technology) FFC2B10-24-T

Description
FFC/FPC CONNECTOR, RECEPTACLE, 24 POSITION, 1ROW; Pitch Spacing:0.5mm; No. of Contacts:24Contacts; Gender:Receptacle; Product Range:FFC2B10 Series; Contact Termination Type:Surface Mount; Contact Position:Bottom; No. of Rows:1 Row RoHS Compliant: Yes
Description
FFC/FPC CONNECTOR, RECEPTACLE, 24 POSITION, 1ROW; Pitch Spacing:0.5mm; No. of Contacts:24Contacts; Gender:Receptacle; Product Range:FFC2B10 Series; Contact Termination Type:Surface Mount; Contact Position:Bottom; No. of Rows:1 Row RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ffc/fpc Connector, Receptacle, 24 Position, 1Row; Pitch Spacing Gct (Global Connector Technology) - 39T0659 - Newark, An Avnet Company
Chicago, IL, United States
Ffc/fpc Connector, Receptacle, 24 Position, 1Row; Pitch Spacing Gct (Global Connector Technology)
39T0659
Ffc/fpc Connector, Receptacle, 24 Position, 1Row; Pitch Spacing Gct (Global Connector Technology) 39T0659
FFC/FPC CONNECTOR, RECEPTACLE, 24 POSITION, 1ROW; Pitch Spacing:0.5mm; No. of Contacts:24Contacts; Gender:Receptacle; Product Range:FFC2B10 Series; Contact Termination Type:Surface Mount; Contact Position:Bottom; No. of Rows:1 Row RoHS Compliant: Yes

FFC/FPC CONNECTOR, RECEPTACLE, 24 POSITION, 1ROW; Pitch Spacing:0.5mm; No. of Contacts:24Contacts; Gender:Receptacle; Product Range:FFC2B10 Series; Contact Termination Type:Surface Mount; Contact Position:Bottom; No. of Rows:1 Row RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 39T0659
Product Name Ffc/fpc Connector, Receptacle, 24 Position, 1Row; Pitch Spacing Gct (Global Connector Technology)
Termination Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Shorting Jack-.200
Specs
Gender Female / Jack
View Details
2 suppliers
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
2 Piece Board to Board Connectors - 0.635mm Pitch Series - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details