Global Connector Technology, Inc. Ffc/fpc Connector, Receptacle, 20 Position, 1Row; Pitch Spacing Gct (Global Connector Technology) FFC2B10-20-T

Description
FFC/FPC CONNECTOR, RECEPTACLE, 20 POSITION, 1ROW; Pitch Spacing:0.5mm; No. of Contacts:20Contacts; Gender:Receptacle; Product Range:FFC2B10 Series; Contact Termination Type:Surface Mount; Contact Position:Bottom; No. of Rows:1 Row RoHS Compliant: Yes
Description
FFC/FPC CONNECTOR, RECEPTACLE, 20 POSITION, 1ROW; Pitch Spacing:0.5mm; No. of Contacts:20Contacts; Gender:Receptacle; Product Range:FFC2B10 Series; Contact Termination Type:Surface Mount; Contact Position:Bottom; No. of Rows:1 Row RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ffc/fpc Connector, Receptacle, 20 Position, 1Row; Pitch Spacing Gct (Global Connector Technology) - 39T0657 - Newark, An Avnet Company
Chicago, IL, United States
Ffc/fpc Connector, Receptacle, 20 Position, 1Row; Pitch Spacing Gct (Global Connector Technology)
39T0657
Ffc/fpc Connector, Receptacle, 20 Position, 1Row; Pitch Spacing Gct (Global Connector Technology) 39T0657
FFC/FPC CONNECTOR, RECEPTACLE, 20 POSITION, 1ROW; Pitch Spacing:0.5mm; No. of Contacts:20Contacts; Gender:Receptacle; Product Range:FFC2B10 Series; Contact Termination Type:Surface Mount; Contact Position:Bottom; No. of Rows:1 Row RoHS Compliant: Yes

FFC/FPC CONNECTOR, RECEPTACLE, 20 POSITION, 1ROW; Pitch Spacing:0.5mm; No. of Contacts:20Contacts; Gender:Receptacle; Product Range:FFC2B10 Series; Contact Termination Type:Surface Mount; Contact Position:Bottom; No. of Rows:1 Row RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 39T0657
Product Name Ffc/fpc Connector, Receptacle, 20 Position, 1Row; Pitch Spacing Gct (Global Connector Technology)
Termination Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-FG-A810-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Contact, 6Awg, Crimp; Product Range Anderson Power Products - 41AH6171 - Newark, An Avnet Company
Specs
Termination Crimp
Contact Size (AWG) ? to 6 AWG
View Details