Global Connector Technology, Inc. Ffc/fpc Connector, Receptacle, 24 Position, 1Row; Pitch Spacing Gct (Global Connector Technology) FFC2B05-24-T

Description
FFC/FPC CONNECTOR, RECEPTACLE, 24 POSITION, 1ROW; Pitch Spacing:0.5mm; No. of Contacts:24Contacts; Gender:Receptacle; Product Range:FFC2B05 Series; Contact Termination Type:Surface Mount; Contact Position:Top; No. of Rows:1 Row RoHS Compliant: Yes
Description
FFC/FPC CONNECTOR, RECEPTACLE, 24 POSITION, 1ROW; Pitch Spacing:0.5mm; No. of Contacts:24Contacts; Gender:Receptacle; Product Range:FFC2B05 Series; Contact Termination Type:Surface Mount; Contact Position:Top; No. of Rows:1 Row RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ffc/fpc Connector, Receptacle, 24 Position, 1Row; Pitch Spacing Gct (Global Connector Technology) - 39T0644 - Newark, An Avnet Company
Chicago, IL, United States
Ffc/fpc Connector, Receptacle, 24 Position, 1Row; Pitch Spacing Gct (Global Connector Technology)
39T0644
Ffc/fpc Connector, Receptacle, 24 Position, 1Row; Pitch Spacing Gct (Global Connector Technology) 39T0644
FFC/FPC CONNECTOR, RECEPTACLE, 24 POSITION, 1ROW; Pitch Spacing:0.5mm; No. of Contacts:24Contacts; Gender:Receptacle; Product Range:FFC2B05 Series; Contact Termination Type:Surface Mount; Contact Position:Top; No. of Rows:1 Row RoHS Compliant: Yes

FFC/FPC CONNECTOR, RECEPTACLE, 24 POSITION, 1ROW; Pitch Spacing:0.5mm; No. of Contacts:24Contacts; Gender:Receptacle; Product Range:FFC2B05 Series; Contact Termination Type:Surface Mount; Contact Position:Top; No. of Rows:1 Row RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 39T0644
Product Name Ffc/fpc Connector, Receptacle, 24 Position, 1Row; Pitch Spacing Gct (Global Connector Technology)
Termination Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 20 Amp 250 Volt L6-20R - L0620C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details
Chameleon - 026-6A03-AL0 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details
Hermetically Sealed Mil-Spec Connectors: Mil-Spec Connectors -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details