10W, 0.5MM, FFC CON, VERT, FLIP-
| DigiKey | |
|---|---|
| Product Category | Board Mount Connectors |
| Product Number | 2073-FFC2A36-10-1-T-RTR-ND |
| Product Name | FFC, FPC (Flat Flexible) Connector Assemblies |
| Connector Type | FPC / FFC |
| Mounting | Surface Mount |
| Voltage Rating | 30 volts |