"50 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.020"" (0.50mm) Surface Mount"
"50 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.020"" (0.50mm) Surface Mount"
"50 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.020"" (0.50mm) Surface Mount"
50W, 0.5MM, FFC CON, VERT, H4.25MM, SMT, TIN, T&R
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 2073-FFC2A32-50-TCT-ND | 41AJ8446 |
| Product Name | FFC, FPC (Flat Flexible) Connector Assemblies | 50W, 0.5Mm, Ffc Con, Vert, H4.25Mm, Smt, Tin, T&r Gct (Global Connector Technology) |
| Connector Type | FPC / FFC | |
| Mounting | Surface Mount | |
| Voltage Rating | 30 volts |