"24 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.020"" (0.50mm) Surface Mount"
"24 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.020"" (0.50mm) Surface Mount"
"24 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.020"" (0.50mm) Surface Mount"
CONN, FFC, RCPT, 24POS, 1ROW, 0.5MM ROHS COMPLIANT: YES
CONN, FPC, 24POS, 1ROW, 0.5MM, SMT; Pitch Spacing:0.5mm; No. of Contacts:24Contacts;
CONN, FPC, 24POS, 1ROW, 0.5MM, SMT; Pitch Spacing:0.5mm; No. of Contacts:24Contacts;
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2073-FFC2A32-24-TTR-ND | 90AJ5998 | 49AJ2848 |
| Product Name | FFC, FPC (Flat Flexible) Connector Assemblies | Conn, Ffc, Rcpt, 24Pos, 1Row, 0.5Mm Rohs Compliant Gct (Global Connector Technology) | Conn, Fpc, 24Pos, 1Row, 0.5Mm, Smt; Pitch Spacing Gct (Global Connector Technology) |
| Connector Type | FPC / FFC | ||
| Mounting | Surface Mount | ||
| Voltage Rating | 30 volts | ||
| Current Rating | 0.2 amps |