Global Connector Technology, Inc. FFC, FPC (Flat Flexible) Connector Assemblies FFC2A32-20-T

Description
"20 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.020"" (0.50mm) Surface Mount"
Request a Quote Datasheet
Description
"20 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.020"" (0.50mm) Surface Mount"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FFC, FPC (Flat Flexible) Connector Assemblies - 2073-FFC2A32-20-TCT-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
2073-FFC2A32-20-TCT-ND
FFC, FPC (Flat Flexible) Connector Assemblies 2073-FFC2A32-20-TCT-ND
"20 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.020"" (0.50mm) Surface Mount"

"20 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.020"" (0.50mm) Surface Mount"

Buy Now Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - 2073-FFC2A32-20-TDKR-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
2073-FFC2A32-20-TDKR-ND
FFC, FPC (Flat Flexible) Connector Assemblies 2073-FFC2A32-20-TDKR-ND
"20 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.020"" (0.50mm) Surface Mount"

"20 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.020"" (0.50mm) Surface Mount"

Buy Now Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - 2073-FFC2A32-20-TTR-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
2073-FFC2A32-20-TTR-ND
FFC, FPC (Flat Flexible) Connector Assemblies 2073-FFC2A32-20-TTR-ND
"20 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.020"" (0.50mm) Surface Mount"

"20 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.020"" (0.50mm) Surface Mount"

Buy Now Datasheet
Conn, Fpc, 20Pos, 1Row, 0.5Mm, Smt; Pitch Spacing Gct (Global Connector Technology) - 41AJ8440 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Fpc, 20Pos, 1Row, 0.5Mm, Smt; Pitch Spacing Gct (Global Connector Technology)
41AJ8440
Conn, Fpc, 20Pos, 1Row, 0.5Mm, Smt; Pitch Spacing Gct (Global Connector Technology) 41AJ8440
CONN, FPC, 20POS, 1ROW, 0.5MM, SMT; Pitch Spacing:0.5mm; No. of Contacts:20Contacts; Gender:Receptacle; Product Range:FFC2A32 Series; Contact Termination Type:Surface Mount Straight; Contact Position:-; No. of Rows:1 Row

CONN, FPC, 20POS, 1ROW, 0.5MM, SMT; Pitch Spacing:0.5mm; No. of Contacts:20Contacts; Gender:Receptacle; Product Range:FFC2A32 Series; Contact Termination Type:Surface Mount Straight; Contact Position:-; No. of Rows:1 Row

Supplier's Site
Conn, Fpc, 20Pos, 1Row, 0.5Mm, Smt; Pitch Spacing Gct (Global Connector Technology) - 49AJ2847 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Fpc, 20Pos, 1Row, 0.5Mm, Smt; Pitch Spacing Gct (Global Connector Technology)
49AJ2847
Conn, Fpc, 20Pos, 1Row, 0.5Mm, Smt; Pitch Spacing Gct (Global Connector Technology) 49AJ2847
CONN, FPC, 20POS, 1ROW, 0.5MM, SMT; Pitch Spacing:0.5mm; No. of Contacts:20Contacts; Gender:Receptacle; Product Range:FFC2A32 Series; Contact Termination Type:Surface Mount Straight; Contact Position:-; No. of Rows:1 Row

CONN, FPC, 20POS, 1ROW, 0.5MM, SMT; Pitch Spacing:0.5mm; No. of Contacts:20Contacts; Gender:Receptacle; Product Range:FFC2A32 Series; Contact Termination Type:Surface Mount Straight; Contact Position:-; No. of Rows:1 Row

Supplier's Site
Conn, Ffc, Rcpt, 20Pos, 1Row, 0.5Mm Rohs Compliant Gct (Global Connector Technology) - 90AJ5996 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Ffc, Rcpt, 20Pos, 1Row, 0.5Mm Rohs Compliant Gct (Global Connector Technology)
90AJ5996
Conn, Ffc, Rcpt, 20Pos, 1Row, 0.5Mm Rohs Compliant Gct (Global Connector Technology) 90AJ5996
CONN, FFC, RCPT, 20POS, 1ROW, 0.5MM ROHS COMPLIANT: YES

CONN, FFC, RCPT, 20POS, 1ROW, 0.5MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 2073-FFC2A32-20-TCT-ND 41AJ8440 90AJ5996
Product Name FFC, FPC (Flat Flexible) Connector Assemblies Conn, Fpc, 20Pos, 1Row, 0.5Mm, Smt; Pitch Spacing Gct (Global Connector Technology) Conn, Ffc, Rcpt, 20Pos, 1Row, 0.5Mm Rohs Compliant Gct (Global Connector Technology)
Connector Type FPC / FFC
Mounting Surface Mount
Voltage Rating 30 volts
Current Rating 0.2 amps
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE RECEPTACLE - RIGHT ANGLE - 51761-10000806ABLF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 8 #
View Details
3 suppliers
PB+ Backplane Male Right Angle Solder Power Connector - 80317-1 - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
Jack Plugs & Sockets - 1902956 - RS Components, Ltd.
Specs
Category Audio / Video
Gender Male / Plug; Female / Jack
Termination Solder
View Details
8+8 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
2 suppliers