"12 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.020"" (0.50mm) Surface Mount"
"12 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.020"" (0.50mm) Surface Mount"
"12 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.020"" (0.50mm) Surface Mount"
CONN, FPC, 12POS, 1ROW, 0.5MM, SMT; Pitch Spacing:0.5mm; No. of Contacts:12Contacts;
CONN, FPC, 12POS, 1ROW, 0.5MM, SMT; Pitch Spacing:0.5mm; No. of Contacts:12Contacts;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 2073-FFC2A32-12-TTR-ND | 41AJ8438 |
| Product Name | FFC, FPC (Flat Flexible) Connector Assemblies | Conn, Fpc, 12Pos, 1Row, 0.5Mm, Smt; Pitch Spacing Gct (Global Connector Technology) |
| Connector Type | FPC / FFC | |
| Mounting | Surface Mount | |
| Voltage Rating | 30 volts | |
| Current Rating | 0.2 amps |