CONN FFC VERT 10POS 0.5MM SMD Product overview: FFC2A32-10-T from GCT is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-FFC2A32-10-T can be used for catalog matching and distributor lookup.
Win Source Part Number: 1353809-FFC2A32-10-T
Category: Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies
Temperature Range - Operating: -25°C ~ 85°C
Fake Threat In the Open Market: 36 pct.
MSL Level: 1 (Unlimited)
Mfr: GCT
Series: FFC2A32
Package: Tape & Reel
Product Status: Active
Features: Solder Retention, Zero Insertion Force (ZIF)
Base Product Number: FFC2A32
Mounting Type: Surface Mount
HTSUS: 8536.69.4051
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 0.2A
Contact Finish: Tin
Number of Positions: 10
Termination: Solder
Contact Material: Phosphor Bronze
Material Flammability Rating: UL94 V-0
Voltage Rating: 30V
Housing Color: Natural
Pitch: 0.020" (0.50mm)
Actuator Material: Liquid Crystal Polymer (LCP)
Housing Material: Liquid Crystal Polymer (LCP)
Flat Flex Type: FFC, FPC
Connector/Contact Type: Contacts, Vertical - 1 Sided
FFC, FCB Thickness: 0.30mm
Height Above Board: 0.167" (4.25mm)
Locking Feature: Slide Lock
Cable End Type: Tapered
Actuator Color: Black
Mating Cycles: 20
"10 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.020"" (0.50mm) Surface Mount"
"10 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.020"" (0.50mm) Surface Mount"
"10 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.020"" (0.50mm) Surface Mount"
CONN, FPC, 10POS, 1ROW, 0.5MM, SMT; Pitch Spacing:0.5mm; No. of Contacts:10Contacts;
CONN, FPC, 10POS, 1ROW, 0.5MM, SMT; Pitch Spacing:0.5mm; No. of Contacts:10Contacts;
CONN, FFC, RCPT, 10POS, 1ROW, 0.5MM ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 399-FFC2A32-10-T | 1353809-FFC2A32-10-T | 2073-FFC2A32-10-TTR-ND | 41AJ8436 | 90AJ5993 |
| Product Name | SMD Electronic Connector | Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies | FFC, FPC (Flat Flexible) Connector Assemblies | Conn, Fpc, 10Pos, 1Row, 0.5Mm, Smt; Pitch Spacing Gct (Global Connector Technology) | Conn, Ffc, Rcpt, 10Pos, 1Row, 0.5Mm Rohs Compliant Gct (Global Connector Technology) |
| Termination | Solder | Solder | Surface Mount Straight | ||
| Voltage Rating | 30 volts | 30 volts | 30 volts | ||
| Current Rating | 0.2 amps | 0.2 amps | 0.2 amps | ||
| Mounting | Surface Mount | Surface Mount |