The Conn FPC 8Pos 1Row 0.5Mm SMT connector, part number 41AJ8434, features a 0.5mm pitch spacing and is designed for surface mount applications. It has eight contacts arranged in a single row and is classified as a receptacle. The housing is made from high-temperature LCP plastic with a UL94V-0 rating, ensuring durability in various environments. The connector supports a voltage rating of 50V AC and a current rating of 0.4A, with an operating temperature range of -25°C to +85°C. Electrical performance specifications include a maximum contact resistance of 20 mΩ and an insulation resistance of at least 50 MΩ. The connector is designed for a durability of 20 mating cycles and features a FPC retention force of 1.0Kgf. This product is suitable for applications requiring reliable connections in compact spaces, making it a viable option for engineers considering FPC connectors.
"8 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.020"" (0.50mm) Surface Mount"
"8 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.020"" (0.50mm) Surface Mount"
"8 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.020"" (0.50mm) Surface Mount"
CONN, FPC, 8POS, 1ROW, 0.5MM, SMT; Pitch Spacing:0.5mm; No. of Contacts:8Contacts; Gender:Receptacle; Product Range:FFC2A32 Series; Contact Termination Type:Surface Mount Straight; Contact Position:-; No. of Rows:1 Row
CONN, FPC, 8POS, 1ROW, 0.5MM, SMT; Pitch Spacing:0.5mm; No. of Contacts:8Contacts; Gender:Receptacle; Product Range:FFC2A32 Series; Contact Termination Type:Surface Mount Straight; Contact Position:-; No. of Rows:1 Row
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 2073-FFC2A32-08-TTR-ND | 41AJ8434 |
| Product Name | FFC, FPC (Flat Flexible) Connector Assemblies | Conn, Fpc, 8Pos, 1Row, 0.5Mm, Smt; Pitch Spacing Gct (Global Connector Technology) |
| Connector Type | FPC / FFC | |
| Mounting | Surface Mount | |
| Voltage Rating | 30 volts | |
| Current Rating | 0.2 amps |