"6 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.020"" (0.50mm) Surface Mount"
"6 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.020"" (0.50mm) Surface Mount"
"6 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.020"" (0.50mm) Surface Mount"
CONN, FPC, 6POS, 1ROW, 0.5MM, SMT; Pitch Spacing:0.5mm; No. of Contacts:6Contacts; Gender:Receptacle; Product Range:FFC2A32 Series; Contact Termination Type:Surface Mount Straight; Contact Position:-; No. of Rows:1 Row
CONN, FFC, RCPT, 6POS, 1ROW, 0.5MM ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2073-FFC2A32-06-TTR-ND | 49AJ9997 | 90AJ5990 |
| Product Name | FFC, FPC (Flat Flexible) Connector Assemblies | Conn, Fpc, 6Pos, 1Row, 0.5Mm, Smt; Pitch Spacing Gct (Global Connector Technology) | Conn, Ffc, Rcpt, 6Pos, 1Row, 0.5Mm Rohs Compliant Gct (Global Connector Technology) |
| Connector Type | FPC / FFC | ||
| Mounting | Surface Mount | ||
| Voltage Rating | 30 volts | ||
| Current Rating | 0.2 amps |