Global Connector Technology, Inc. Ffc/fpc Connector, Receptacle, 22 Position, 1Row; Pitch Spacing Gct (Global Connector Technology) FFC2A30-22-T-L

Description
FFC/FPC CONNECTOR, RECEPTACLE, 22 POSITION, 1ROW; Pitch Spacing:0.5mm; No. of Contacts:22Contacts; Gender:Receptacle; Product Range:FFC2A30 Series; Contact Termination Type:Surface Mount; Contact Position:Top; No. of Rows:1 Row RoHS Compliant: Yes
Description
FFC/FPC CONNECTOR, RECEPTACLE, 22 POSITION, 1ROW; Pitch Spacing:0.5mm; No. of Contacts:22Contacts; Gender:Receptacle; Product Range:FFC2A30 Series; Contact Termination Type:Surface Mount; Contact Position:Top; No. of Rows:1 Row RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ffc/fpc Connector, Receptacle, 22 Position, 1Row; Pitch Spacing Gct (Global Connector Technology) - 39T0628 - Newark, An Avnet Company
Chicago, IL, United States
Ffc/fpc Connector, Receptacle, 22 Position, 1Row; Pitch Spacing Gct (Global Connector Technology)
39T0628
Ffc/fpc Connector, Receptacle, 22 Position, 1Row; Pitch Spacing Gct (Global Connector Technology) 39T0628
FFC/FPC CONNECTOR, RECEPTACLE, 22 POSITION, 1ROW; Pitch Spacing:0.5mm; No. of Contacts:22Contacts; Gender:Receptacle; Product Range:FFC2A30 Series; Contact Termination Type:Surface Mount; Contact Position:Top; No. of Rows:1 Row RoHS Compliant: Yes

FFC/FPC CONNECTOR, RECEPTACLE, 22 POSITION, 1ROW; Pitch Spacing:0.5mm; No. of Contacts:22Contacts; Gender:Receptacle; Product Range:FFC2A30 Series; Contact Termination Type:Surface Mount; Contact Position:Top; No. of Rows:1 Row RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 39T0628
Product Name Ffc/fpc Connector, Receptacle, 22 Position, 1Row; Pitch Spacing Gct (Global Connector Technology)
Termination Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

68 Positions Female Right Angle Connector - 885-158C68-00000A-MF-R - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
Accessories - Connector - KA-08 - KA-0845 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details