Global Connector Technology, Inc. Ffc/fpc Connector, Receptacle, 20 Position, 1Row; Pitch Spacing Gct (Global Connector Technology) FFC2A30-20-T-L

Description
FFC/FPC CONNECTOR, RECEPTACLE, 20 POSITION, 1ROW; Pitch Spacing:0.5mm; No. of Contacts:20Contacts; Gender:Receptacle; Product Range:FFC2A30 Series; Contact Termination Type:Surface Mount; Contact Position:Top; No. of Rows:1 Row RoHS Compliant: Yes
Description
FFC/FPC CONNECTOR, RECEPTACLE, 20 POSITION, 1ROW; Pitch Spacing:0.5mm; No. of Contacts:20Contacts; Gender:Receptacle; Product Range:FFC2A30 Series; Contact Termination Type:Surface Mount; Contact Position:Top; No. of Rows:1 Row RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ffc/fpc Connector, Receptacle, 20 Position, 1Row; Pitch Spacing Gct (Global Connector Technology) - 39T0627 - Newark, An Avnet Company
Chicago, IL, United States
Ffc/fpc Connector, Receptacle, 20 Position, 1Row; Pitch Spacing Gct (Global Connector Technology)
39T0627
Ffc/fpc Connector, Receptacle, 20 Position, 1Row; Pitch Spacing Gct (Global Connector Technology) 39T0627
FFC/FPC CONNECTOR, RECEPTACLE, 20 POSITION, 1ROW; Pitch Spacing:0.5mm; No. of Contacts:20Contacts; Gender:Receptacle; Product Range:FFC2A30 Series; Contact Termination Type:Surface Mount; Contact Position:Top; No. of Rows:1 Row RoHS Compliant: Yes

FFC/FPC CONNECTOR, RECEPTACLE, 20 POSITION, 1ROW; Pitch Spacing:0.5mm; No. of Contacts:20Contacts; Gender:Receptacle; Product Range:FFC2A30 Series; Contact Termination Type:Surface Mount; Contact Position:Top; No. of Rows:1 Row RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 39T0627
Product Name Ffc/fpc Connector, Receptacle, 20 Position, 1Row; Pitch Spacing Gct (Global Connector Technology)
Termination Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Connector - DIP Through Hole Pogo Pins Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Coaxial Connector (RF) Adapters - ABC.00.250.NTM-ND - DigiKey
Specs
Connector Type Coaxial Connector; RF and Microwave Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details
2 suppliers