Global Connector Technology, Inc. Ffc/fpc Connector, Receptacle, 12 Position, 1Row; Pitch Spacing Gct (Global Connector Technology) FFC2A30-12-T-L

Description
FFC/FPC CONNECTOR, RECEPTACLE, 12 POSITION, 1ROW; Pitch Spacing:0.5mm; No. of Contacts:12Contacts; Gender:Receptacle; Product Range:FFC2A30 Series; Contact Termination Type:Surface Mount; Contact Position:Top; No. of Rows:1 Row RoHS Compliant: Yes
Datasheet
Description
FFC/FPC CONNECTOR, RECEPTACLE, 12 POSITION, 1ROW; Pitch Spacing:0.5mm; No. of Contacts:12Contacts; Gender:Receptacle; Product Range:FFC2A30 Series; Contact Termination Type:Surface Mount; Contact Position:Top; No. of Rows:1 Row RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ffc/fpc Connector, Receptacle, 12 Position, 1Row; Pitch Spacing Gct (Global Connector Technology) - 39T0623 - Newark, An Avnet Company
Chicago, IL, United States
Ffc/fpc Connector, Receptacle, 12 Position, 1Row; Pitch Spacing Gct (Global Connector Technology)
39T0623
Ffc/fpc Connector, Receptacle, 12 Position, 1Row; Pitch Spacing Gct (Global Connector Technology) 39T0623
FFC/FPC CONNECTOR, RECEPTACLE, 12 POSITION, 1ROW; Pitch Spacing:0.5mm; No. of Contacts:12Contacts; Gender:Receptacle; Product Range:FFC2A30 Series; Contact Termination Type:Surface Mount; Contact Position:Top; No. of Rows:1 Row RoHS Compliant: Yes

FFC/FPC CONNECTOR, RECEPTACLE, 12 POSITION, 1ROW; Pitch Spacing:0.5mm; No. of Contacts:12Contacts; Gender:Receptacle; Product Range:FFC2A30 Series; Contact Termination Type:Surface Mount; Contact Position:Top; No. of Rows:1 Row RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 39T0623
Product Name Ffc/fpc Connector, Receptacle, 12 Position, 1Row; Pitch Spacing Gct (Global Connector Technology)
Termination Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-1508-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Connector - 5 Pin Pogo Pin Connector magnetic -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details