Global Connector Technology, Inc. Ffc/fpc Connector, Receptacle, 8 Position, 1Row; Pitch Spacing Gct (Global Connector Technology) FFC2A30-08-T-L

Description
FFC/FPC CONNECTOR, RECEPTACLE, 8 POSITION, 1ROW; Pitch Spacing:0.5mm; No. of Contacts:8Contacts; Gender:Receptacle; Product Range:FFC2A30 Series; Contact Termination Type:Surface Mount; Contact Position:Top; No. of Rows:1 Row RoHS Compliant: Yes
Datasheet
Description
FFC/FPC CONNECTOR, RECEPTACLE, 8 POSITION, 1ROW; Pitch Spacing:0.5mm; No. of Contacts:8Contacts; Gender:Receptacle; Product Range:FFC2A30 Series; Contact Termination Type:Surface Mount; Contact Position:Top; No. of Rows:1 Row RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ffc/fpc Connector, Receptacle, 8 Position, 1Row; Pitch Spacing Gct (Global Connector Technology) - 39T0621 - Newark, An Avnet Company
Chicago, IL, United States
Ffc/fpc Connector, Receptacle, 8 Position, 1Row; Pitch Spacing Gct (Global Connector Technology)
39T0621
Ffc/fpc Connector, Receptacle, 8 Position, 1Row; Pitch Spacing Gct (Global Connector Technology) 39T0621
FFC/FPC CONNECTOR, RECEPTACLE, 8 POSITION, 1ROW; Pitch Spacing:0.5mm; No. of Contacts:8Contacts; Gender:Receptacle; Product Range:FFC2A30 Series; Contact Termination Type:Surface Mount; Contact Position:Top; No. of Rows:1 Row RoHS Compliant: Yes

FFC/FPC CONNECTOR, RECEPTACLE, 8 POSITION, 1ROW; Pitch Spacing:0.5mm; No. of Contacts:8Contacts; Gender:Receptacle; Product Range:FFC2A30 Series; Contact Termination Type:Surface Mount; Contact Position:Top; No. of Rows:1 Row RoHS Compliant: Yes

Supplier's Site Datasheet
Ffc/fpc Connector, Receptacle, 8 Position, 1Row, Full Reel; Pitch Spacing Gct (Global Connector Technology) - 28X2032 - Newark, An Avnet Company
Chicago, IL, United States
Ffc/fpc Connector, Receptacle, 8 Position, 1Row, Full Reel; Pitch Spacing Gct (Global Connector Technology)
28X2032
Ffc/fpc Connector, Receptacle, 8 Position, 1Row, Full Reel; Pitch Spacing Gct (Global Connector Technology) 28X2032
FFC/FPC CONNECTOR, RECEPTACLE, 8 POSITION, 1ROW, FULL REEL; Pitch Spacing:0.5mm; No. of Contacts:8Contacts; Gender:Receptacle; Product Range:FFC2A30 Series; Contact Termination Type:Surface Mount; Contact Position:Top RoHS Compliant: Yes

FFC/FPC CONNECTOR, RECEPTACLE, 8 POSITION, 1ROW, FULL REEL; Pitch Spacing:0.5mm; No. of Contacts:8Contacts; Gender:Receptacle; Product Range:FFC2A30 Series; Contact Termination Type:Surface Mount; Contact Position:Top RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 39T0621
Product Name Ffc/fpc Connector, Receptacle, 8 Position, 1Row; Pitch Spacing Gct (Global Connector Technology)
Termination Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Alligator Clip Insulator - 9272 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details
15-Pin Hermetic D-sub Connector - 54670 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
BNC (F) Bulkhead Solder Type Connector - ET-BFS-BH-ST-N - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details