"39 Position FFC, FPC Connector Contacts, Bottom 0.012"" (0.30mm) Surface Mount, Right Angle"
39W, 0.3MM FFC CON,R/A,BOTT CONT, FR/FLP,H1.0MM,GLD,SM
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 2073-FFC1B06-39-GTR-ND | 41AJ8429 |
| Product Name | FFC, FPC (Flat Flexible) Connector Assemblies | 39W, 0.3Mm Ffc Con,r/a,bott Cont, Fr/flp,h1.0Mm,gld,smt,t&r Gct (Global Connector Technology) |
| Connector Type | FPC / FFC | |
| Mounting | Surface Mount, Right Angle | |
| Voltage Rating | 30 volts |