Global Connector Technology, Inc. Coaxial Cables (RF) CAB628RF-0050-A-1

Description
CABLE ASSEMBLY I-PEX MHF 4L TO E
Request a Quote Datasheet
Description
CABLE ASSEMBLY I-PEX MHF 4L TO E
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 2073-CAB628RF-0050-A-1-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
2073-CAB628RF-0050-A-1-ND
Coaxial Cables (RF) 2073-CAB628RF-0050-A-1-ND
CABLE ASSEMBLY I-PEX MHF 4L TO E

CABLE ASSEMBLY I-PEX MHF 4L TO E

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 2073-CAB628RF-0050-A-1-ND
Product Name Coaxial Cables (RF)
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 7, Stainless Ball to Stainless Ball - AC-CBB0-7-2000-062 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-7-XX-48 - Maury Microwave
Specs
Application RF
Connector Type 7mm
View Details