"SSL Connector 3 Position Receptacle, Poke-In Wire Board to Cable/Wire 0.094"" (2.40mm) Solder"
| DigiKey | |
|---|---|
| Product Category | Board Mount Connectors |
| Product Number | 2073-BL300-03-ATR-ND |
| Product Name | Solid State Lighting Connector Assemblies |
| Connector Type | Receptacle, Poke-In Wire |
| Mounting | Surface Mount, Right Angle |
| Voltage Rating | 300 volts |