"SSL Connector 2 Position Receptacle, Poke-In Wire Board to Cable/Wire 0.157"" (4.00mm) Solder"
| DigiKey | |
|---|---|
| Product Category | Board Mount Connectors |
| Product Number | 2073-BJ302-02-ATR-ND |
| Product Name | Solid State Lighting Connector Assemblies |
| Connector Type | Receptacle, Poke-In Wire |
| Mounting | Surface Mount, Right Angle |
| Voltage Rating | 50 volts |