Global Connector Technology, Inc. Headers, Receptacles, Female Sockets BG302-06-A-L-G

Description
"6 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold"
Request a Quote Datasheet
Description
"6 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Receptacles, Female Sockets - 2073-BG302-06-A-L-G-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
2073-BG302-06-A-L-G-ND
Headers, Receptacles, Female Sockets 2073-BG302-06-A-L-G-ND
"6 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold"

"6 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold"

Buy Now Datasheet
Board To Board, Receptacle, 6 Position, 1Row; Connector Systems Gct (Global Connector Technology) - 82T3359 - Newark, An Avnet Company
Chicago, IL, United States
Board To Board, Receptacle, 6 Position, 1Row; Connector Systems Gct (Global Connector Technology)
82T3359
Board To Board, Receptacle, 6 Position, 1Row; Connector Systems Gct (Global Connector Technology) 82T3359
BOARD TO BOARD, RECEPTACLE, 6 POSITION, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Connector Mounting:Through Hole Mount Right Angle; Contact Material:Copper Alloy RoHS Compliant: Yes

BOARD TO BOARD, RECEPTACLE, 6 POSITION, 1ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Connector Mounting:Through Hole Mount Right Angle; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site
Receptacle, 2.54Mm, Tht, R/a, 6Way; Pitch Spacing Gct (Global Connector Technology) - 24AC7647 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle, 2.54Mm, Tht, R/a, 6Way; Pitch Spacing Gct (Global Connector Technology)
24AC7647
Receptacle, 2.54Mm, Tht, R/a, 6Way; Pitch Spacing Gct (Global Connector Technology) 24AC7647
RECEPTACLE, 2.54MM, THT, R/A, 6WAY; Pitch Spacing:2.54mm; No. of Contacts:6Contacts; Gender:Receptacle; Product Range:White Lite BG302 Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated RoHS Compliant: Yes

RECEPTACLE, 2.54MM, THT, R/A, 6WAY; Pitch Spacing:2.54mm; No. of Contacts:6Contacts; Gender:Receptacle; Product Range:White Lite BG302 Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 2073-BG302-06-A-L-G-ND 82T3359 24AC7647
Product Name Headers, Receptacles, Female Sockets Board To Board, Receptacle, 6 Position, 1Row; Connector Systems Gct (Global Connector Technology) Receptacle, 2.54Mm, Tht, R/a, 6Way; Pitch Spacing Gct (Global Connector Technology)
Connector Type Header Connector; Receptacle Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

METRAL ® - 10085238-110LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Voltage Rating 500 volts
View Details
3 suppliers
PCB Sockets - 1731112 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector
Termination Solder
Mounting Surface mount
View Details
CMD Series: High Density PCB Signal Connector -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Category Board to Board Connector; Military Connector
Military Specification MIL-DTL-55302
View Details
17+17 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details