"4 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold"
RECEPTACLE, 2.54MM, THT, R/A, 4WAY; Pitch Spacing:2.54mm; No. of Contacts:4Contacts; Gender:Receptacle; Product Range:White Lite BG302 Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated RoHS Compliant: Yes
BOARD TO BOARD, RECEPTACLE, 4 POSITION, 1ROW; Connector Systems:Board-to-Boa
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2073-BG302-04-A-L-G-ND | 24AC7645 | 82T3357 |
| Product Name | Headers, Receptacles, Female Sockets | Receptacle, 2.54Mm, Tht, R/a, 4Way; Pitch Spacing Gct (Global Connector Technology) | Board To Board, Receptacle, 4 Position, 1Row; Connector Systems Gct (Global Connector Technology) |
| Connector Type | Header Connector; Receptacle | Board to Board Connector |