"2 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount, Right Angle Gold"
"2 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount, Right Angle Gold"
"2 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount, Right Angle Gold"
RECEPTACLE, 2.54MM, SMT, R/A, 2WAY; Pitch Spacing:2.54mm; No. of Contacts:2Contacts; Gender:Receptacle; Product Range:White Lite BG300 Series; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Plating:Gold Plated RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 2073-BG300-02-A-L-ACT-ND | 24AC7633 |
| Product Name | Headers, Receptacles, Female Sockets | Receptacle, 2.54Mm, Smt, R/a, 2Way; Pitch Spacing Gct (Global Connector Technology) |
| Connector Type | Header Connector; Receptacle |