"10 Position Receptacle, Bottom or Top Entry Connector 0.079"" (2.00mm) Surface Mount Gold"
BOARD-BOARD CONNECTOR, SOCKET, 10WAY, 1ROW; Connector Systems:Board-to-Boa
CONNECTOR, RCPT, 10POS, 1ROW, 2MM; Pitch Spacing:2mm; No. of Contacts:10Contacts;
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2073-BF090-10-A-1-N-D-ND | 67R8129 | 24AC7616 |
| Product Name | Headers, Receptacles, Female Sockets | Board-Board Connector, Socket, 10Way, 1Row; Connector Systems Gct (Global Connector Technology) | Connector, Rcpt, 10Pos, 1Row, 2Mm; Pitch Spacing Gct (Global Connector Technology) |
| Connector Type | Header Connector; Receptacle, Bottom or Top Entry | Board to Board Connector |