Global Connector Technology, Inc. Headers, Receptacles, Female Sockets BF070-05-A-1-N-D

Description
"5 Position Receptacle, Bottom or Top Entry Connector 0.079"" (2.00mm) Through Hole Gold"
Request a Quote Datasheet
Description
"5 Position Receptacle, Bottom or Top Entry Connector 0.079"" (2.00mm) Through Hole Gold"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Receptacles, Female Sockets - 2073-BF070-05-A-1-N-D-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
2073-BF070-05-A-1-N-D-ND
Headers, Receptacles, Female Sockets 2073-BF070-05-A-1-N-D-ND
"5 Position Receptacle, Bottom or Top Entry Connector 0.079"" (2.00mm) Through Hole Gold"

"5 Position Receptacle, Bottom or Top Entry Connector 0.079"" (2.00mm) Through Hole Gold"

Buy Now Datasheet
Board-Board Connector Socket, 5Way, 1Row; Connector Systems Gct (Global Connector Technology) - 67R8046 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector Socket, 5Way, 1Row; Connector Systems Gct (Global Connector Technology)
67R8046
Board-Board Connector Socket, 5Way, 1Row; Connector Systems Gct (Global Connector Technology) 67R8046
BOARD-BOARD CONNECTOR SOCKET, 5WAY, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Connector Mounting:Through Hole Mount; Product Range:BF070 Series; Gender:Receptacle RoHS Compliant: Yes

BOARD-BOARD CONNECTOR SOCKET, 5WAY, 1ROW; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Connector Mounting:Through Hole Mount; Product Range:BF070 Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 2073-BF070-05-A-1-N-D-ND 67R8046
Product Name Headers, Receptacles, Female Sockets Board-Board Connector Socket, 5Way, 1Row; Connector Systems Gct (Global Connector Technology)
Connector Type Header Connector; Receptacle, Bottom or Top Entry Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 103311-8 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
2 suppliers
PCB Connectors - NCI-FYG-M51 - kTB Solutions
Specs
Connector Type BMA; BMA Female
Gender Female / Jack
Frequency 0.000 to 6.000 GHz
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51875-001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 20 #
View Details
3 suppliers
SATA 7P Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type SATA
Gender Female / Jack
Termination Through Hole
View Details