Global Connector Technology, Inc. Headers, Receptacles, Female Sockets BF065-22-A-2-N-D

Description
"22 Position Receptacle, Bottom or Top Entry Connector 0.079"" (2.00mm) Through Hole Gold"
Request a Quote Datasheet
Description
"22 Position Receptacle, Bottom or Top Entry Connector 0.079"" (2.00mm) Through Hole Gold"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Receptacles, Female Sockets - 2073-BF065-22-A-2-N-D-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
2073-BF065-22-A-2-N-D-ND
Headers, Receptacles, Female Sockets 2073-BF065-22-A-2-N-D-ND
"22 Position Receptacle, Bottom or Top Entry Connector 0.079"" (2.00mm) Through Hole Gold"

"22 Position Receptacle, Bottom or Top Entry Connector 0.079"" (2.00mm) Through Hole Gold"

Buy Now Datasheet
22W, 2Mm Pitch Socket, Dil, Th, Dual Ent, Type 2, Gf, Tube Rohs Compliant Gct (Global Connector Technology) - 67R8013 - Newark, An Avnet Company
Chicago, IL, United States
22W, 2Mm Pitch Socket, Dil, Th, Dual Ent, Type 2, Gf, Tube Rohs Compliant Gct (Global Connector Technology)
67R8013
22W, 2Mm Pitch Socket, Dil, Th, Dual Ent, Type 2, Gf, Tube Rohs Compliant Gct (Global Connector Technology) 67R8013
22w, 2mm Pitch Socket, DIL, TH, Dual Ent, Type 2, GF, Tube RoHS Compliant: Yes

22w, 2mm Pitch Socket, DIL, TH, Dual Ent, Type 2, GF, Tube RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 2073-BF065-22-A-2-N-D-ND 67R8013
Product Name Headers, Receptacles, Female Sockets 22W, 2Mm Pitch Socket, Dil, Th, Dual Ent, Type 2, Gf, Tube Rohs Compliant Gct (Global Connector Technology)
Connector Type Header Connector; Receptacle, Bottom or Top Entry
Unlock Full Specs
to access all available technical data

Similar Products

METRAL ® - 10085238-210LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Voltage Rating 500 volts
View Details
2 suppliers
Headers, Male Pins - A28478-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers
Mini DIN Jack 1x1 Port 7 Positions with Front Ground Tab - 80203-508RLS17SL - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
PCB Connectors - NCS-ML2G-S-01 - kTB Solutions
Specs
Connector Type SMA; SMA Male
Gender Male / Plug
Frequency 0.000 to 26.500 GHz
View Details