"10 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold"
BOARD-BOARD CONNECTOR, SOCKET, 10 POSITION, 1ROW; Connector Systems:Board-to-Boa
RECEPTACLE, BOARD TO BOARD, 1ROW, 10WAY; Pitch Spacing:1.27mm; No. of Contacts:10Contacts;
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2073-BD080-10-A-0230-L-D-ND | 67R7608 | 24AC7614 |
| Product Name | Headers, Receptacles, Female Sockets | Board-Board Connector, Socket, 10 Position, 1Row; Connector Systems Gct (Global Connector Technology) | Receptacle, Board To Board, 1Row, 10Way; Pitch Spacing Gct (Global Connector Technology) |
| Connector Type | Header Connector; Receptacle | Board to Board Connector | Board to Board Connector |