Global Connector Technology, Inc. Headers, Receptacles, Female Sockets BD050-06-A-0-0500-L-D

Description
"6 Position Receptacle, Bottom or Top Entry Connector 0.050"" (1.27mm) Surface Mount Gold"
Request a Quote Datasheet
Description
"6 Position Receptacle, Bottom or Top Entry Connector 0.050"" (1.27mm) Surface Mount Gold"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Receptacles, Female Sockets - 2073-BD050-06-A-0-0500-L-D-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
2073-BD050-06-A-0-0500-L-D-ND
Headers, Receptacles, Female Sockets 2073-BD050-06-A-0-0500-L-D-ND
"6 Position Receptacle, Bottom or Top Entry Connector 0.050"" (1.27mm) Surface Mount Gold"

"6 Position Receptacle, Bottom or Top Entry Connector 0.050"" (1.27mm) Surface Mount Gold"

Buy Now Datasheet
Board-Board Connector Socket, 6 Position, 2Row; Connector Systems Gct (Global Connector Technology) - 67R7427 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector Socket, 6 Position, 2Row; Connector Systems Gct (Global Connector Technology)
67R7427
Board-Board Connector Socket, 6 Position, 2Row; Connector Systems Gct (Global Connector Technology) 67R7427
BOARD-BOARD CONNECTOR SOCKET, 6 POSITION, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Connector Mounting:Surface Mount; Product Range:BD050 Series; Gender:Receptacle RoHS Compliant: Yes

BOARD-BOARD CONNECTOR SOCKET, 6 POSITION, 2ROW; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Connector Mounting:Surface Mount; Product Range:BD050 Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 2073-BD050-06-A-0-0500-L-D-ND 67R7427
Product Name Headers, Receptacles, Female Sockets Board-Board Connector Socket, 6 Position, 2Row; Connector Systems Gct (Global Connector Technology)
Connector Type Header Connector; Receptacle, Bottom or Top Entry Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Hard Metric Backplane Connectors - 100147-1 - TE Connectivity
Specs
Category Board to Board Connector
Termination Through Hole - Press-Fit
Mounting Board Mount
View Details
8 suppliers
PCB Connectors - NCA-FL2G-S-02 - kTB Solutions
Specs
Connector Type SMA; SSMA Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51787-001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 24 #
View Details
5 suppliers
Video Display Connectors Series - IEEE 1394 Connectors - Rego Electronics Inc.
Specs
Category Audio / Video; IEEE 1394 Connectors, FireWire
Connector Type Firewire - 6 Way
Gender Female / Jack
View Details