"Connector Header Surface Mount 6 position 0.039"" (1.00mm)"
CONNECTOR, HEADER, 6 POSITION, 2ROW, 1MM; Connector Systems:Board-to-Boa
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 2073-BC050-06A-K0-0200-0160-0480-LG-ND | 99R4549 |
| Product Name | Headers, Male Pins | Connector, Header, 6 Position, 2Row, 1Mm; Connector Systems Gct (Global Connector Technology) |
| Connector Type | Header Connector; Header | Board to Board Connector |
| Mounting | Surface Mount | |
| Voltage Rating | 250 volts |