"Connector Header Surface Mount, Right Angle 6 position 0.039"" (1.00mm)"
"Connector Header Surface Mount, Right Angle 6 position 0.039"" (1.00mm)"
"Connector Header Surface Mount, Right Angle 6 position 0.039"" (1.00mm)"
CONTACT HEADERS CONNECTOR ROHS COMPLIANT: YES
CONN, R/A HEADER, 6POS, 1ROW, 1MM, SMT; Connector Systems:Board-to-Boa
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2073-BC034-06-A-V-0150-L-CTR-ND | 23X4998 | 71AJ9611 |
| Product Name | Headers, Male Pins | Contact Headers Connector Rohs Compliant Gct (Global Connector Technology) | Conn, R/a Header, 6Pos, 1Row, 1Mm, Smt; Connector Systems Gct (Global Connector Technology) |
| Connector Type | Header Connector; Header | Board to Board Connector | |
| Mounting | Surface Mount, Right Angle | ||
| Voltage Rating | 250 volts |