"Connector Header Surface Mount, Right Angle 4 position 0.039"" (1.00mm)"
4W, 1.0MM PITCH HEADER, SINGLE IN LINE, HORIZONTAL, TUBE ROHS COMPLIANT: YES
CONN, R/A HEADER, 4POS, 1ROW, 1MM, SMT; Connector Systems:Board-to-Boa
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2073-BC034-04-A-V-0150-L-D-ND | 37AC1513 | 71AJ9609 |
| Product Name | Headers, Male Pins | 4W, 1.0Mm Pitch Header, Single In Line, Horizontal, Tube Rohs Compliant Gct (Global Connector Technology) | Conn, R/a Header, 4Pos, 1Row, 1Mm, Smt; Connector Systems Gct (Global Connector Technology) |
| Connector Type | Header Connector; Header | Board to Board Connector | |
| Mounting | Surface Mount, Right Angle | ||
| Voltage Rating | 250 volts |