Global Connector Technology, Inc. Conn, R/a Header, 4Pos, 1Row, 1Mm; Connector Systems Gct (Global Connector Technology) BC034-04-A-K-0150-L-C

Description
CONN, R/A HEADER, 4POS, 1ROW, 1MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:BC034 Series RoHS Compliant: Yes
Datasheet
Description
CONN, R/A HEADER, 4POS, 1ROW, 1MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:BC034 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, R/a Header, 4Pos, 1Row, 1Mm; Connector Systems Gct (Global Connector Technology) - 06W0468 - Newark, An Avnet Company
Chicago, IL, United States
Conn, R/a Header, 4Pos, 1Row, 1Mm; Connector Systems Gct (Global Connector Technology)
06W0468
Conn, R/a Header, 4Pos, 1Row, 1Mm; Connector Systems Gct (Global Connector Technology) 06W0468
CONN, R/A HEADER, 4POS, 1ROW, 1MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:BC034 Series RoHS Compliant: Yes

CONN, R/A HEADER, 4POS, 1ROW, 1MM; Connector Systems:Board-to-Board; Pitch Spacing:1mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:BC034 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Conn, R/a Header, 4Pos, 1Row, 1Mm, Smt; Connector Systems Gct (Global Connector Technology) - 71AJ9608 - Newark, An Avnet Company
Chicago, IL, United States
Conn, R/a Header, 4Pos, 1Row, 1Mm, Smt; Connector Systems Gct (Global Connector Technology)
71AJ9608
Conn, R/a Header, 4Pos, 1Row, 1Mm, Smt; Connector Systems Gct (Global Connector Technology) 71AJ9608
CONN, R/A HEADER, 4POS, 1ROW, 1MM, SMT; Connector Systems:Board-to-Boa rd; Pitch Spacing:1mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:BC034 Series RoHS Compliant: Yes

CONN, R/A HEADER, 4POS, 1ROW, 1MM, SMT; Connector Systems:Board-to-Board; Pitch Spacing:1mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:BC034 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 06W0468
Product Name Conn, R/a Header, 4Pos, 1Row, 1Mm; Connector Systems Gct (Global Connector Technology)
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 4mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Power Entry Modules (PEM) - 486-3-109-595-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 4.0 amps
View Details
2 suppliers
Mating Connector/Plugs - Bx6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details