Global Connector Technology, Inc. Headers, Male Pins BC032-04-A-2-0200-0200-L-D

Description
"Connector Header Surface Mount 4 position 0.039"" (1.00mm)"
Request a Quote Datasheet
Description
"Connector Header Surface Mount 4 position 0.039"" (1.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 2073-BC032-04-A-2-0200-0200-L-D-ND - DigiKey
Thief River Falls, MN, United States
"Connector Header Surface Mount 4 position 0.039"" (1.00mm)"

"Connector Header Surface Mount 4 position 0.039"" (1.00mm)"

Buy Now Datasheet
Board-Board Connector Header, 4Way, 1Row; Connector Systems Gct (Global Connector Technology) - 67R6938 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector Header, 4Way, 1Row; Connector Systems Gct (Global Connector Technology)
67R6938
Board-Board Connector Header, 4Way, 1Row; Connector Systems Gct (Global Connector Technology) 67R6938
BOARD-BOARD CONNECTOR HEADER, 4WAY, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:1mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Surface Mount Straight; Product Range:BC032 Series RoHS Compliant: Yes

BOARD-BOARD CONNECTOR HEADER, 4WAY, 1ROW; Connector Systems:Board-to-Board; Pitch Spacing:1mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Surface Mount Straight; Product Range:BC032 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 2073-BC032-04-A-2-0200-0200-L-D-ND 67R6938
Product Name Headers, Male Pins Board-Board Connector Header, 4Way, 1Row; Connector Systems Gct (Global Connector Technology)
Connector Type Header Connector; Header Board to Board Connector
Mounting Surface Mount
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A29400-109-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole, Right Angle
View Details
Headers, Male Pins - A0104-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Voltage Rating 30 volts
View Details
3 suppliers
Mini DIN Jack 1x1 Port 7 Positions with Front Ground Tab - 80203-508RLS17SL - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
PCB Connectors - NCN-FL4G-S-03 - kTB Solutions
Specs
Connector Type Type N; N Female
Gender Female / Jack
Frequency 0.000 to 18.000 GHz
View Details