Manufacturer: GCT
Category: Connectors, Interconnects --Rectangular Connectors --Headers, Male Pins
Series: BC032
Number of Positions: 4
Base Product Number: BC032
Product Status: Active
Operating Temperature: -40°C ~ 105°C
Mounting Type: Surface Mount
Shrouding: Unshrouded
Voltage Rating: 250VAC/DC
4POS 1.0MM PITCH PIN HEADER, TYP Product overview: BC032-04-A-2-0200-02
"Connector Header Surface Mount 4 position 0.039"" (1.00mm)"
"Connector Header Surface Mount 4 position 0.039"" (1.00mm)"
"Connector Header Surface Mount 4 position 0.039"" (1.00mm)"
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors |
| Product Number | 314-BC032-04-A-2-0200-0200-L-B | 2073-BC032-04-A-2-0200-0200-L-BDKR-ND | |
| Product Name | Connectors, Interconnects --Rectangular Connectors --Headers, Male Pins | Electronic Connector | Headers, Male Pins |
| Connector Type | Rectangular Connectors, Heavy Duty | Header Connector; Header | |
| Mounting | Surface Mount | Surface Mount | |
| Voltage Rating | 250 volts | 250 volts | 250 volts |