Global Connector Technology, Inc. Board-Board Connector Header, 2Way, 1Row; Connector Systems Gct (Global Connector Technology) BC032-02-A-2-0200-0200-L

Description
BOARD-BOARD CONNECTOR HEADER, 2WAY, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:1mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Surface Mount Straight; Product Range:BC032 Series RoHS Compliant: Yes
Datasheet
Description
BOARD-BOARD CONNECTOR HEADER, 2WAY, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:1mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Surface Mount Straight; Product Range:BC032 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board-Board Connector Header, 2Way, 1Row; Connector Systems Gct (Global Connector Technology) - 67R6934 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector Header, 2Way, 1Row; Connector Systems Gct (Global Connector Technology)
67R6934
Board-Board Connector Header, 2Way, 1Row; Connector Systems Gct (Global Connector Technology) 67R6934
BOARD-BOARD CONNECTOR HEADER, 2WAY, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:1mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Surface Mount Straight; Product Range:BC032 Series RoHS Compliant: Yes

BOARD-BOARD CONNECTOR HEADER, 2WAY, 1ROW; Connector Systems:Board-to-Board; Pitch Spacing:1mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Surface Mount Straight; Product Range:BC032 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 67R6934
Product Name Board-Board Connector Header, 2Way, 1Row; Connector Systems Gct (Global Connector Technology)
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1427-1-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Connector - 2 Pin 2mm Right Angle Pogo Pin Male -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details