"Connector Header Through Hole 8 position 0.039"" (1.00mm)"
BOARD-BOARD CONNECTOR HEADER, 8WAY, 1ROW; Connector Systems:Board-to-Boa
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 2073-BC020-08-A-0200-0300-L-G-ND | 67R6868 |
| Product Name | Headers, Male Pins | Board-Board Connector Header, 8Way, 1Row; Connector Systems Gct (Global Connector Technology) |
| Connector Type | Header Connector; Header | Board to Board Connector |
| Mounting | Through Hole | |
| Voltage Rating | 250 volts |