Global Connector Technology, Inc. Headers, Receptacles, Female Sockets BB060-10-A-L-D

Description
"10 Position Receptacle, Bottom or Top Entry Connector 0.031"" (0.80mm) Surface Mount Gold"
Request a Quote Datasheet
Description
"10 Position Receptacle, Bottom or Top Entry Connector 0.031"" (0.80mm) Surface Mount Gold"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Receptacles, Female Sockets - 2073-BB060-10-A-L-D-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
2073-BB060-10-A-L-D-ND
Headers, Receptacles, Female Sockets 2073-BB060-10-A-L-D-ND
"10 Position Receptacle, Bottom or Top Entry Connector 0.031"" (0.80mm) Surface Mount Gold"

"10 Position Receptacle, Bottom or Top Entry Connector 0.031"" (0.80mm) Surface Mount Gold"

Buy Now Datasheet
Board-Board Connector Receptacle, 10Way, 2Row; Connector Systems Gct (Global Connector Technology) - 67R6767 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector Receptacle, 10Way, 2Row; Connector Systems Gct (Global Connector Technology)
67R6767
Board-Board Connector Receptacle, 10Way, 2Row; Connector Systems Gct (Global Connector Technology) 67R6767
BOARD-BOARD CONNECTOR RECEPTACLE, 10WAY, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Connector Mounting:Surface Mount; Product Range:BB060 Series; Gender:Receptacle RoHS Compliant: Yes

BOARD-BOARD CONNECTOR RECEPTACLE, 10WAY, 2ROW; Connector Systems:Board-to-Board; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Connector Mounting:Surface Mount; Product Range:BB060 Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 2073-BB060-10-A-L-D-ND 67R6767
Product Name Headers, Receptacles, Female Sockets Board-Board Connector Receptacle, 10Way, 2Row; Connector Systems Gct (Global Connector Technology)
Connector Type Header Connector; Receptacle, Bottom or Top Entry Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB Sockets - 1224758 - RS Components, Ltd.
RS Components, Ltd.
Specs
Termination Solder
Mounting Surface mount
Contact Pitch 1.27 mm (0.0500 inch)
View Details
6+6 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV11205M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Minitek ® - 10075024-F01-10ALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Termination Through Hole
Voltage Rating 650 volts
View Details
3 suppliers
Circular Connector Assemblies - 2262-A22052-002-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Plug, Male Pins
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details