The 1717660 Mini-ITX System is based on the Mobile Intel GM45 Chipset and comes with an Intel Core 2 Duo Processor T9400 (6M Cache, 2.53 GHz, 1066MHz), 2GB PC-8500 1066MHz DDR3, 120GB 5400 RPM, 3.0Gb/s 2.5" SATA Hard Drive, 24x24x24x+8x Slim CDRW/DVD-ROM Combo Drive and a 120 watt, 19 volt AC-DC Adapter. The system offers outstanding performance and faster data transfers required in computing environments such as interactive gaming, security surveillance, POS, kiosk, industrial automation and medical imaging.
With its long term availability (5+ years from the date of inception), it is the perfect solution for all of your industrial computing requirements.
| Global American, Inc. | |
|---|---|
| Product Category | Hard Drives |
| Product Number | 1717660 |
| Product Name | Wall Mount/Desk Mount Mini-ITX System with Intel Core 2 Duo T9400 - 2GB DDR3 Memory - 120GB Hard Drive - CDRW/DVD Combo Drive - 120 watt 19 volt AC/DC Adapter and wall mounting brackets |
| Device Type | Hard Drive |
| Interface | FireWire (IEEE-1394); USB |
| Mounting Options | Free Standing; Wall Mount |
| Operating Temperature | 32 to 140 F (0 to 60 C) |