1407658 - 6-SLOT Industrial Wallmount Chassis for Full-Size SBC
| Global American, Inc. | |
|---|---|
| Product Category | Industrial Chassis and Card Cages |
| Product Number | 1407658 |
| Product Name | 606Ai2 6-SLOT Industrial Wallmount Chassis for Full-Size SBC |
| Product Type | Chassis |
| Mounting Style | Wall-mounted |
| Height | 6.9 inch (175 mm) |
| Width | 10 to 11.7 inch (254 to 297 mm) |
| Depth | 16.1 inch (409 mm) |