GLF INTEGRATED POWER
GLF4020 -- INTEGRATED CIRCUITS (ICS) - POWER MANAGEMENT (PMIC) - POWER DISTRIBUTION SWITCHES, LOAD DRIVERS
GLF Integrated Power
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
GLF4020
Description
6.5 V POWER MUX
-
Acme Chip Technology Co., Limited
-
Lingto Electronic Limited
Datasheet
Description
6.5 V POWER MUX
Datasheet
Suppliers
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
GLF4020
Supplier's Site
PMIC - Power Distribution Switches, Load Drivers
GLF4020
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Power Distribution Units (PDU) |
Power Distribution Units (PDU) |
|
Product Number
|
GLF4020 |
GLF4020 |
|
Product Name
|
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers |
PMIC - Power Distribution Switches, Load Drivers |
|
Current
|
2.0 amps
|
2.0 amps
|
Unlock Full Specs
to access all available technical data
Similar Products
Voltage
125~240VAC
Number of Outlets
12
Current
16.0 amps
View Details
AMETEK Programmable Power
Voltage
230V; 230 VAC
Power
6000 watts
Outlets
NEMA
View Details
Voltage
600 - 690 VAC
Phase
Single
Current
160.0 amps
View Details
3 suppliers