Glentek, Inc. Servo Motor 5558

Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, GMB SERIES, 16 IN-LB TORQUE, 6 POLES, 6.1 MP RATED CURRENT, 3 PHASE, 230 VAC, 5000 RPM MAX, (GMB3515-23-E-022001 09). FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, GMB SERIES, 16 IN-LB TORQUE, 6 POLES, 6.1 MP RATED CURRENT, 3 PHASE, 230 VAC, 5000 RPM MAX, (GMB3515-23-E-022001 09). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 191092387 - Radwell International
Willingboro, NJ, United States
Servo Motor
191092387
Servo Motor 191092387
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, GMB SERIES, 16 IN-LB TORQUE, 6 POLES, 6.1 MP RATED CURRENT, 3 PHASE, 230 VAC, 5000 RPM MAX, (GMB3515-23-E-022001 09). FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SERVO MOTOR, GMB SERIES, 16 IN-LB TORQUE, 6 POLES, 6.1 MP RATED CURRENT, 3 PHASE, 230 VAC, 5000 RPM MAX, (GMB3515-23-E-02200109). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 191092387
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Servomotors Series 1645 ... BHS 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 24.0 VDC
Torque Constant 0.5522 in-oz/amp (3.9 mN-m/amp)
View Details
L16-R Miniature Linear Servos for RC & Arduino 140mm 35:1 6 volts - L16-140-35-6-R - Actuonix Motion Devices
Specs
Standard DC Voltage 6V
Gearbox Ratio 35 : 1
View Details
Precision DC Servo Motor - 12**M7...M... - Constar Motion Co., Ltd
Specs
DC Voltage Range 4.5 VDC
Gearbox Ratio 4 to 4096 : 1
Motor Shape Cylindrical Body
View Details
Servo Hub Motor - 5.5 inch 4.5N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 94 HP
View Details