Glenair, Inc. Connectors I/O - Micro / Nano D & Rectangular (Non-MIL) MWDM2L-9SSB

Description
D112 - RECTANGULAR MICRO MINIATURE
Request a Quote Datasheet
Description
D112 - RECTANGULAR MICRO MINIATURE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors I/O - Micro / Nano D & Rectangular (Non-MIL) - MWDM2L-9SSB - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - Micro / Nano D & Rectangular (Non-MIL)
MWDM2L-9SSB
Connectors I/O - Micro / Nano D & Rectangular (Non-MIL) MWDM2L-9SSB
D112 - RECTANGULAR MICRO MINIATURE

D112 - RECTANGULAR MICRO MINIATURE

Buy Now
D-Sub Connectors - MWDM2L-9SSB - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
MWDM2L-9SSB
D-Sub Connectors MWDM2L-9SSB
MICRO-D CONNECTORS - MICRO-D CONNECTORS

MICRO-D CONNECTORS - MICRO-D CONNECTORS

Buy Now
D Sub Connectors - 6126322 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
6126322
D Sub Connectors 6126322
9w metal solder bucket micro D skt

9w metal solder bucket micro D skt

Supplier's Site
Micro-D Sub Conn, Rcpt, 9Pos, Solder Cup; D Sub Connector Type Glenair - 98AH3317 - Newark, An Avnet Company
Chicago, IL, United States
Micro-D Sub Conn, Rcpt, 9Pos, Solder Cup; D Sub Connector Type Glenair
98AH3317
Micro-D Sub Conn, Rcpt, 9Pos, Solder Cup; D Sub Connector Type Glenair 98AH3317
MICRO-D SUB CONN, RCPT, 9POS, SOLDER CUP; D Sub Connector Type:Micro D; Gender:Receptacle; Product Range:MWDM Series; No. of Contacts:9Contacts; D Sub Shell Size:-; Contact Termination Type:Solder Cup; Contact Material:Copper Alloy RoHS Compliant: Yes

MICRO-D SUB CONN, RCPT, 9POS, SOLDER CUP; D Sub Connector Type:Micro D; Gender:Receptacle; Product Range:MWDM Series; No. of Contacts:9Contacts; D Sub Shell Size:-; Contact Termination Type:Solder Cup; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MWDM2L-9SSB MWDM2L-9SSB 6126322 98AH3317
Product Name Connectors I/O - Micro / Nano D & Rectangular (Non-MIL) D-Sub Connectors D Sub Connectors Micro-D Sub Conn, Rcpt, 9Pos, Solder Cup; D Sub Connector Type Glenair
Connector Type Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty D-Sub Connector; Micro Connector and Nano Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA Connector, SMA 90° Plug - 190515 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details
Filter Combo D-Sub Connectors: MIL-DTL-24308, MIL-DTL-83513 Micro-D Style Connect -  - Smiths Interconnect, a Molex company
Specs
Connector Type D-Sub Connector; Micro Connector and Nano Connector; Military Connector; Rectangular Connectors, Heavy Duty
View Details
MicroSpace™ 1.27mm - 10142344-215KLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Micro Connector and Nano Connector; PC Card Connector; Wire to Board Connector; Wire to Wire Connector
Geometry Right Angle
Termination Surface Mount
View Details
2 suppliers