Glenair, Inc. D-Sub Connectors MWDM2L-9SCBRP-.110

Description
MICRO-D CONNECTORS - MICRO-D CONNECTORS
Request a Quote Datasheet
Description
MICRO-D CONNECTORS - MICRO-D CONNECTORS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connectors - MWDM2L-9SCBRP-.110 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
MWDM2L-9SCBRP-.110
D-Sub Connectors MWDM2L-9SCBRP-.110
MICRO-D CONNECTORS - MICRO-D CONNECTORS

MICRO-D CONNECTORS - MICRO-D CONNECTORS

Buy Now
D Sub Connectors - 6126625 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
6126625
D Sub Connectors 6126625
9w r/a through hole PCB micro D skt

9w r/a through hole PCB micro D skt

Supplier's Site
Micro D-Sub Conn, Rcpt, 9P, R/a, Panel; No. Of Contacts Glenair - 24AC5135 - Newark, An Avnet Company
Chicago, IL, United States
Micro D-Sub Conn, Rcpt, 9P, R/a, Panel; No. Of Contacts Glenair
24AC5135
Micro D-Sub Conn, Rcpt, 9P, R/a, Panel; No. Of Contacts Glenair 24AC5135
MICRO D-SUB CONN, RCPT, 9P, R/A, PANEL; No. of Contacts:9Contacts; Gender:Receptacle; Product Range:MWDM-CBR Series; Contact Termination Type:Solder; Connector Mounting:Panel Mount, Through Hole Mount Right Angle; Contact RoHS Compliant: No

MICRO D-SUB CONN, RCPT, 9P, R/A, PANEL; No. of Contacts:9Contacts; Gender:Receptacle; Product Range:MWDM-CBR Series; Contact Termination Type:Solder; Connector Mounting:Panel Mount, Through Hole Mount Right Angle; Contact RoHS Compliant: No

Supplier's Site Datasheet
Mwdm2L-9Scbrp-.110 Rohs Compliant Glenair - 79AH4828 - Newark, An Avnet Company
Chicago, IL, United States
Mwdm2L-9Scbrp-.110 Rohs Compliant Glenair
79AH4828
Mwdm2L-9Scbrp-.110 Rohs Compliant Glenair 79AH4828
MWDM2L-9SCBRP-.110 ROHS COMPLIANT: NO

MWDM2L-9SCBRP-.110 ROHS COMPLIANT: NO

Supplier's Site Datasheet
Connector Glenair - 30AJ5800 - Newark, An Avnet Company
Chicago, IL, United States
Connector Glenair
30AJ5800
Connector Glenair 30AJ5800
Connector

Connector

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MWDM2L-9SCBRP-.110 6126625 24AC5135 79AH4828
Product Name D-Sub Connectors D Sub Connectors Micro D-Sub Conn, Rcpt, 9P, R/a, Panel; No. Of Contacts Glenair Mwdm2L-9Scbrp-.110 Rohs Compliant Glenair
Connector Type D-Sub Connector; Micro Connector and Nano Connector D-Sub Connector D-Sub Connector; Micro Connector and Nano Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Rolling Solder Cup Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Power Entry Modules (PEM) - 486-3-103-838-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details