MICRO-D CONNECTORS - MICRO-D CONNECTORS
9w metal solder bucket micro D plug
MICRO-D SUB CONN, PLUG, 9POS, SOLDER CUP; D Sub Connector Type:Micro D; Gender:Plug; Product Range:MWDM Series; No. of Contacts:9Contacts; D Sub Shell Size:-; Contact Termination Type:Solder Cup; Contact Material:Beryllium Copper RoHS Compliant: Yes
| Powell Electronics, Inc. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | MWDM2L-9PSB | 6126473 | 17AJ3730 |
| Product Name | D-Sub Connectors | D Sub Connectors | Micro-D Sub Conn, Plug, 9Pos, Solder Cup; D Sub Connector Type Glenair |
| Connector Type | D-Sub Connector; Micro Connector and Nano Connector | D-Sub Connector | D-Sub Connector |