Glenair, Inc. D-Sub Connectors MWDM2L-9NSM

Description
MICRO-D CONNECTORS - MICRO-D CONNECTORS
Request a Quote Datasheet
Description
MICRO-D CONNECTORS - MICRO-D CONNECTORS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connectors - MWDM2L-9NSM - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
MWDM2L-9NSM
D-Sub Connectors MWDM2L-9NSM
MICRO-D CONNECTORS - MICRO-D CONNECTORS

MICRO-D CONNECTORS - MICRO-D CONNECTORS

Buy Now
Micro-D Sub Conn, Plug, 9Pos, Solder Cup; D Sub Connector Type Glenair - 17AJ3729 - Newark, An Avnet Company
Chicago, IL, United States
Micro-D Sub Conn, Plug, 9Pos, Solder Cup; D Sub Connector Type Glenair
17AJ3729
Micro-D Sub Conn, Plug, 9Pos, Solder Cup; D Sub Connector Type Glenair 17AJ3729
MICRO-D SUB CONN, PLUG, 9POS, SOLDER CUP; D Sub Connector Type:Micro D; Gender:Plug; Product Range:MWDM Series; No. of Contacts:9Contacts; D Sub Shell Size:-; Contact Termination Type:Solder Cup; Contact Material:Beryllium Copper

MICRO-D SUB CONN, PLUG, 9POS, SOLDER CUP; D Sub Connector Type:Micro D; Gender:Plug; Product Range:MWDM Series; No. of Contacts:9Contacts; D Sub Shell Size:-; Contact Termination Type:Solder Cup; Contact Material:Beryllium Copper

Supplier's Site Datasheet
Mwdm2L-9Nsm Glenair - 49AC4415 - Newark, An Avnet Company
Chicago, IL, United States
Mwdm2L-9Nsm Glenair
49AC4415
Mwdm2L-9Nsm Glenair 49AC4415
MWDM2L-9NSM

MWDM2L-9NSM

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MWDM2L-9NSM 17AJ3729 49AC4415
Product Name D-Sub Connectors Micro-D Sub Conn, Plug, 9Pos, Solder Cup; D Sub Connector Type Glenair Mwdm2L-9Nsm Glenair
Connector Type D-Sub Connector; Micro Connector and Nano Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 7 Pin Magnetic Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
IEC Connectors - 1886459 - RS Components, Ltd.
Specs
Gender Male / Plug; Female / Jack
Geometry Straight
Termination Quick connect
View Details
2 suppliers
Transducer Receptacles - PT1H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details