Glenair, Inc. D-Sub Connectors MWDM2L-69TSB

Description
MICRO-D CONNECTORS - MICRO-D CONNECTORS
Request a Quote Datasheet
Description
MICRO-D CONNECTORS - MICRO-D CONNECTORS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connectors - MWDM2L-69TSB - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
MWDM2L-69TSB
D-Sub Connectors MWDM2L-69TSB
MICRO-D CONNECTORS - MICRO-D CONNECTORS

MICRO-D CONNECTORS - MICRO-D CONNECTORS

Buy Now
Micro-D Sub Conn, Rcpt, 69Pos/solder Cup; D Sub Connector Type Glenair - 98AH3291 - Newark, An Avnet Company
Chicago, IL, United States
Micro-D Sub Conn, Rcpt, 69Pos/solder Cup; D Sub Connector Type Glenair
98AH3291
Micro-D Sub Conn, Rcpt, 69Pos/solder Cup; D Sub Connector Type Glenair 98AH3291
MICRO-D SUB CONN, RCPT, 69POS/SOLDER CUP; D Sub Connector Type:Micro D; Gender:Receptacle; Product Range:MWDM Series; No. of Contacts:69Contacts; D Sub Shell Size:-; Contact Termination Type:Solder Cup; Contact Material:Copper Alloy

MICRO-D SUB CONN, RCPT, 69POS/SOLDER CUP; D Sub Connector Type:Micro D; Gender:Receptacle; Product Range:MWDM Series; No. of Contacts:69Contacts; D Sub Shell Size:-; Contact Termination Type:Solder Cup; Contact Material:Copper Alloy

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MWDM2L-69TSB 98AH3291
Product Name D-Sub Connectors Micro-D Sub Conn, Rcpt, 69Pos/solder Cup; D Sub Connector Type Glenair
Connector Type D-Sub Connector; Micro Connector and Nano Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 30 Amp 250 Volt L6-30R - L0630C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 30.0 amps
View Details
Connector/Terminal/Pin - 1006568 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
D-Sub Connector Assemblies - 2262-A98002-009-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Surface Mount
Current Rating 3.0 amps
View Details