Glenair, Inc. D-Sub Connectors MWDM2L-25NSM

Description
MICRO-D CONNECTORS - MICRO-D CONNECTORS
Request a Quote Datasheet
Description
MICRO-D CONNECTORS - MICRO-D CONNECTORS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connectors - MWDM2L-25NSM - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
MWDM2L-25NSM
D-Sub Connectors MWDM2L-25NSM
MICRO-D CONNECTORS - MICRO-D CONNECTORS

MICRO-D CONNECTORS - MICRO-D CONNECTORS

Buy Now
Micro-D Sub Conn, Plug, 25Pos/solder Cup; D Sub Connector Type Glenair - 98AH3137 - Newark, An Avnet Company
Chicago, IL, United States
Micro-D Sub Conn, Plug, 25Pos/solder Cup; D Sub Connector Type Glenair
98AH3137
Micro-D Sub Conn, Plug, 25Pos/solder Cup; D Sub Connector Type Glenair 98AH3137
MICRO-D SUB CONN, PLUG, 25POS/SOLDER CUP; D Sub Connector Type:Micro D; Gender:Plug; Product Range:MWDM Series; No. of Contacts:25Contacts; D Sub Shell Size:-; Contact Termination Type:Solder Cup; Contact Material:Beryllium Copper RoHS Compliant: Yes

MICRO-D SUB CONN, PLUG, 25POS/SOLDER CUP; D Sub Connector Type:Micro D; Gender:Plug; Product Range:MWDM Series; No. of Contacts:25Contacts; D Sub Shell Size:-; Contact Termination Type:Solder Cup; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MWDM2L-25NSM 98AH3137
Product Name D-Sub Connectors Micro-D Sub Conn, Plug, 25Pos/solder Cup; D Sub Connector Type Glenair
Connector Type D-Sub Connector; Micro Connector and Nano Connector D-Sub Connector
Unlock Full Specs
to access all available technical data