Glenair, Inc. D Sub Connectors MWDM2L-21PSB

Description
21w metal solder bucket micro D plug
Request a Quote Datasheet
Description
21w metal solder bucket micro D plug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Connectors - 6347276 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
6347276
D Sub Connectors 6347276
21w metal solder bucket micro D plug

21w metal solder bucket micro D plug

Supplier's Site
Connectors I/O - Micro / Nano D & Rectangular (Non-MIL) - MWDM2L-21PSB - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - Micro / Nano D & Rectangular (Non-MIL)
MWDM2L-21PSB
Connectors I/O - Micro / Nano D & Rectangular (Non-MIL) MWDM2L-21PSB
D112 - RECTANGULAR MICRO MINIATURE

D112 - RECTANGULAR MICRO MINIATURE

Buy Now
D-Sub Connectors - MWDM2L-21PSB - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
MWDM2L-21PSB
D-Sub Connectors MWDM2L-21PSB
MICRO-D CONNECTORS - MICRO-D CONNECTORS

MICRO-D CONNECTORS - MICRO-D CONNECTORS

Buy Now
Micro-D Sub Conn, Plug, 21Pos/solder Cup; D Sub Connector Type Glenair - 98AH3015 - Newark, An Avnet Company
Chicago, IL, United States
Micro-D Sub Conn, Plug, 21Pos/solder Cup; D Sub Connector Type Glenair
98AH3015
Micro-D Sub Conn, Plug, 21Pos/solder Cup; D Sub Connector Type Glenair 98AH3015
MICRO-D SUB CONN, PLUG, 21POS/SOLDER CUP; D Sub Connector Type:Micro D; Gender:Plug; Product Range:MWDM Series; No. of Contacts:21Contacts; D Sub Shell Size:-; Contact Termination Type:Solder Cup; Contact Material:Beryllium Copper

MICRO-D SUB CONN, PLUG, 21POS/SOLDER CUP; D Sub Connector Type:Micro D; Gender:Plug; Product Range:MWDM Series; No. of Contacts:21Contacts; D Sub Shell Size:-; Contact Termination Type:Solder Cup; Contact Material:Beryllium Copper

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6347276 MWDM2L-21PSB MWDM2L-21PSB 98AH3015
Product Name D Sub Connectors Connectors I/O - Micro / Nano D & Rectangular (Non-MIL) D-Sub Connectors Micro-D Sub Conn, Plug, 21Pos/solder Cup; D Sub Connector Type Glenair
Connector Type D-Sub Connector Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty D-Sub Connector; Micro Connector and Nano Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

MIL-DTL-26482 Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
Voltage Rating 1000 volts
View Details
Mating Connector/Plugs - Bx4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - Q200A3 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details