Glenair, Inc. D-Sub Connectors MWDM2L-21NSB

Description
MICRO-D CONNECTORS - MICRO-D CONNECTORS
Request a Quote Datasheet
Description
MICRO-D CONNECTORS - MICRO-D CONNECTORS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connectors - MWDM2L-21NSB - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
MWDM2L-21NSB
D-Sub Connectors MWDM2L-21NSB
MICRO-D CONNECTORS - MICRO-D CONNECTORS

MICRO-D CONNECTORS - MICRO-D CONNECTORS

Buy Now
Micro-D Sub Conn, Plug, 21Pos/solder Cup; D Sub Connector Type Glenair - 98AH2913 - Newark, An Avnet Company
Chicago, IL, United States
Micro-D Sub Conn, Plug, 21Pos/solder Cup; D Sub Connector Type Glenair
98AH2913
Micro-D Sub Conn, Plug, 21Pos/solder Cup; D Sub Connector Type Glenair 98AH2913
MICRO-D SUB CONN, PLUG, 21POS/SOLDER CUP; D Sub Connector Type:Micro D; Gender:Plug; Product Range:MWDM Series; No. of Contacts:21Contacts; D Sub Shell Size:-; Contact Termination Type:Solder Cup; Contact Material:Beryllium Copper RoHS Compliant: Yes

MICRO-D SUB CONN, PLUG, 21POS/SOLDER CUP; D Sub Connector Type:Micro D; Gender:Plug; Product Range:MWDM Series; No. of Contacts:21Contacts; D Sub Shell Size:-; Contact Termination Type:Solder Cup; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MWDM2L-21NSB 98AH2913
Product Name D-Sub Connectors Micro-D Sub Conn, Plug, 21Pos/solder Cup; D Sub Connector Type Glenair
Connector Type D-Sub Connector; Micro Connector and Nano Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Blade Type Power Connector Contacts - 2243-1323G2-BK-ND - DigiKey
Specs
Contact Size (AWG) 1 AWG
View Details
3 suppliers