Glenair, Inc. D-Sub Connectors MWDM2L-15TSM

Description
MICRO-D CONNECTORS - MICRO-D CONNECTORS
Request a Quote Datasheet
Description
MICRO-D CONNECTORS - MICRO-D CONNECTORS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connectors - MWDM2L-15TSM - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
MWDM2L-15TSM
D-Sub Connectors MWDM2L-15TSM
MICRO-D CONNECTORS - MICRO-D CONNECTORS

MICRO-D CONNECTORS - MICRO-D CONNECTORS

Buy Now
Micro-D Sub Conn, Rcpt, 15Pos/solder Cup; D Sub Connector Type Glenair - 98AH2907 - Newark, An Avnet Company
Chicago, IL, United States
Micro-D Sub Conn, Rcpt, 15Pos/solder Cup; D Sub Connector Type Glenair
98AH2907
Micro-D Sub Conn, Rcpt, 15Pos/solder Cup; D Sub Connector Type Glenair 98AH2907
MICRO-D SUB CONN, RCPT, 15POS/SOLDER CUP; D Sub Connector Type:Micro D; Gender:Receptacle; Product Range:MWDM Series; No. of Contacts:15Contacts; D Sub Shell Size:-; Contact Termination Type:Solder Cup; Contact Material:Copper Alloy

MICRO-D SUB CONN, RCPT, 15POS/SOLDER CUP; D Sub Connector Type:Micro D; Gender:Receptacle; Product Range:MWDM Series; No. of Contacts:15Contacts; D Sub Shell Size:-; Contact Termination Type:Solder Cup; Contact Material:Copper Alloy

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MWDM2L-15TSM 98AH2907
Product Name D-Sub Connectors Micro-D Sub Conn, Rcpt, 15Pos/solder Cup; D Sub Connector Type Glenair
Connector Type D-Sub Connector; Micro Connector and Nano Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA Straight Plug - 150414 - PIC Wire & Cable
Specs
Geometry Straight
View Details
STAMPED PIN D-SubMINIATURE - 6E17SC037SAJ220 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type D-Sub Connector; PC Card Connector
Termination Through Hole
View Details